Vishay Intertechnology, Inc. RES 590K OHM 1/8W .5% AXIAL RNC55H5903DPRSL

Description
RES 590Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 590Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590K OHM 1/8W .5% AXIAL - RNC55H5903DPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590K OHM 1/8W .5% AXIAL
RNC55H5903DPRSL
RES 590K OHM 1/8W .5% AXIAL RNC55H5903DPRSL
RES 590Kohm 1/8W .5% AXIAL

RES 590Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5903DPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5903DPRSL-ND
Through Hole Resistors RNC55H5903DPRSL-ND
590 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

590 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5903DPRSL RNC55H5903DPRSL-ND
Product Name RES 590K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details