Vishay Intertechnology, Inc. Through Hole Resistors RNC55H5903DPRE565

Description
590 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
590 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55H5903DPRE565TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H5903DPRE565TR-ND
Through Hole Resistors 541-RNC55H5903DPRE565TR-ND
590 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

590 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 590K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R - RNC55H5903DPRE565 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 590K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
RNC55H5903DPRE565
Res Metal Film 590K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC55H5903DPRE565
Res Metal Film 590K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 590K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55H5903DPRE565 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5903DPRE565
Through Hole Resistors RNC55H5903DPRE565
RES 590K OHM 0.5% 1/8W AXIAL

RES 590K OHM 0.5% 1/8W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RNC55H5903DPRE565TR-ND RNC55H5903DPRE565 RNC55H5903DPRE565
Product Name Through Hole Resistors Res Metal Film 590K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 0.5000 +/- % 0.5000 to 0.1000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details