Vishay Intertechnology, Inc. Through Hole Resistors RNC55H5902FSRSL

Description
59 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
59 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H5902FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5902FSRSL-ND
Through Hole Resistors RNC55H5902FSRSL-ND
59 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

59 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 59K OHM 1/8W 1% AXIAL - RNC55H5902FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59K OHM 1/8W 1% AXIAL
RNC55H5902FSRSL
RES 59K OHM 1/8W 1% AXIAL RNC55H5902FSRSL
RES 59Kohm 1/8W 1% AXIAL

RES 59Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5902FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5902FSRSL
Through Hole Resistors RNC55H5902FSRSL
RES 59K OHM 1/8W 1% AXIAL

RES 59K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5902FSRSL-ND RNC55H5902FSRSL RNC55H5902FSRSL
Product Name Through Hole Resistors RES 59K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details