Vishay Intertechnology, Inc. RES 5.9K OHM 1/8W 1% AXIAL RNC55H5901FPB14

Description
RES 5.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1/8W 1% AXIAL - RNC55H5901FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1/8W 1% AXIAL
RNC55H5901FPB14
RES 5.9K OHM 1/8W 1% AXIAL RNC55H5901FPB14
RES 5.9Kohm 1/8W 1% AXIAL

RES 5.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5901FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5901FPB14-ND
Through Hole Resistors RNC55H5901FPB14-ND
5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5901FPB14 RNC55H5901FPB14-ND
Product Name RES 5.9K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details