Vishay Intertechnology, Inc. RES 590 OHM 1/8W .1% AXIAL RNC55H5900BSRE6

Description
RES 590ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 590ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/8W .1% AXIAL - RNC55H5900BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/8W .1% AXIAL
RNC55H5900BSRE6
RES 590 OHM 1/8W .1% AXIAL RNC55H5900BSRE6
RES 590ohm 1/8W .1% AXIAL

RES 590ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5900BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5900BSRE6-ND
Through Hole Resistors RNC55H5900BSRE6-ND
590 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

590 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5900BSRE6 RNC55H5900BSRE6-ND
Product Name RES 590 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers