Vishay Intertechnology, Inc. RES 590 OHM 1/8W .1% AXIAL RNC55H5900BSBSL

Description
RES 590ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 590ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/8W .1% AXIAL - RNC55H5900BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/8W .1% AXIAL
RNC55H5900BSBSL
RES 590 OHM 1/8W .1% AXIAL RNC55H5900BSBSL
RES 590ohm 1/8W .1% AXIAL

RES 590ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5900BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5900BSBSL-ND
Through Hole Resistors RNC55H5900BSBSL-ND
590 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

590 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5900BSBSL RNC55H5900BSBSL-ND
Product Name RES 590 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers