Vishay Intertechnology, Inc. RES 583 OHM 1/8W .1% AXIAL RNC55H5830BRB14

Description
RES 583ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 583ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 583 OHM 1/8W .1% AXIAL - RNC55H5830BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 583 OHM 1/8W .1% AXIAL
RNC55H5830BRB14
RES 583 OHM 1/8W .1% AXIAL RNC55H5830BRB14
RES 583ohm 1/8W .1% AXIAL

RES 583ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5830BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5830BRB14-ND
Through Hole Resistors RNC55H5830BRB14-ND
583 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

583 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5830BRB14 RNC55H5830BRB14-ND
Product Name RES 583 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 583 ohms 583 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details