Vishay Intertechnology, Inc. RES 57.9K OHM 1/8W .1% AXIAL RNC55H5792BSB14

Description
RES 57.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 57.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.9K OHM 1/8W .1% AXIAL - RNC55H5792BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.9K OHM 1/8W .1% AXIAL
RNC55H5792BSB14
RES 57.9K OHM 1/8W .1% AXIAL RNC55H5792BSB14
RES 57.9Kohm 1/8W .1% AXIAL

RES 57.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5792BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5792BSB14-ND
Through Hole Resistors RNC55H5792BSB14-ND
57.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

57.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H5792BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5792BSB14
Through Hole Resistors RNC55H5792BSB14
RES 57.9K OHM 1/8W .1% AXIAL

RES 57.9K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5792BSB14 RNC55H5792BSB14-ND RNC55H5792BSB14
Product Name RES 57.9K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 57900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details