Vishay Precision Group Through Hole Resistors RNC55H5760FSRE6

Description
576 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
576 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H5760FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5760FSRE6-ND
Through Hole Resistors RNC55H5760FSRE6-ND
576 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

576 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,576,1%,50PPM,S/.001%,T/R - RNC55H5760FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,576,1%,50PPM,S/.001%,T/R
RNC55H5760FSRE6
MF,1/8W,576,1%,50PPM,S/.001%,T/R RNC55H5760FSRE6
MF,1/8W,576,1%,50PPM ,S/.001%,T/R

MF,1/8W,576,1%,50PPM,S/.001%,T/R

Supplier's Site
Resistor,metal Film,576Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M7945 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,576Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M7945
Resistor,metal Film,576Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M7945
Resistor,Metal Film,576Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,576Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H5760FSRE6-ND RNC55H5760FSRE6 07M7945
Product Name Through Hole Resistors MF,1/8W,576,1%,50PPM,S/.001%,T/R Resistor,metal Film,576Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details