Vishay Intertechnology, Inc. RES 5.71K OHM 1/8W 1% AXIAL RNC55H5711FSRE6

Description
RES 5.71Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.71Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.71K OHM 1/8W 1% AXIAL - RNC55H5711FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.71K OHM 1/8W 1% AXIAL
RNC55H5711FSRE6
RES 5.71K OHM 1/8W 1% AXIAL RNC55H5711FSRE6
RES 5.71Kohm 1/8W 1% AXIAL

RES 5.71Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5711FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5711FSRE6-ND
Through Hole Resistors RNC55H5711FSRE6-ND
5.71 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.71 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5711FSRE6 RNC55H5711FSRE6-ND
Product Name RES 5.71K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5710 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details