Vishay Intertechnology, Inc. RES 56.2 OHM 1/8W 1% AXIAL RNC55H56R2FSRSL

Description
RES 56.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1/8W 1% AXIAL - RNC55H56R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/8W 1% AXIAL
RNC55H56R2FSRSL
RES 56.2 OHM 1/8W 1% AXIAL RNC55H56R2FSRSL
RES 56.2ohm 1/8W 1% AXIAL

RES 56.2ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H56R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H56R2FSRSL-ND
Through Hole Resistors RNC55H56R2FSRSL-ND
56.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H56R2FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H56R2FSRSL
Through Hole Resistors RNC55H56R2FSRSL
RES 56.2 OHM 1/8W 1% AXIAL

RES 56.2 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H56R2FSRSL RNC55H56R2FSRSL-ND RNC55H56R2FSRSL
Product Name RES 56.2 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details