Vishay Intertechnology, Inc. RES 56.2 OHM 1/8W 1% AXIAL RNC55H56R2FMB14

Description
RES 56.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1/8W 1% AXIAL - RNC55H56R2FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/8W 1% AXIAL
RNC55H56R2FMB14
RES 56.2 OHM 1/8W 1% AXIAL RNC55H56R2FMB14
RES 56.2ohm 1/8W 1% AXIAL

RES 56.2ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H56R2FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H56R2FMB14-ND
Through Hole Resistors RNC55H56R2FMB14-ND
56.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H56R2FMB14 RNC55H56R2FMB14-ND
Product Name RES 56.2 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details