Vishay Intertechnology, Inc. RES 56.2K OHM 1/8W .1% AXIAL RNC55H5622BSRSL

Description
RES 56.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/8W .1% AXIAL - RNC55H5622BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/8W .1% AXIAL
RNC55H5622BSRSL
RES 56.2K OHM 1/8W .1% AXIAL RNC55H5622BSRSL
RES 56.2Kohm 1/8W .1% AXIAL

RES 56.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5622BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5622BSRSL-ND
Through Hole Resistors RNC55H5622BSRSL-ND
56.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5622BSRSL RNC55H5622BSRSL-ND
Product Name RES 56.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details