Res Metal Film 56.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
56.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC55H5622BSRE5 | 541-RNC55H5622BSRE5TR-ND |
| Product Name | Res Metal Film 56.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 0.1000 to 1.00E-3 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |
| Power Rating | 8 watts | 0.1250 watts |