Vishay Intertechnology, Inc. Through Hole Resistors RNC55H5622BSB14

Description
56.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
56.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H5622BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5622BSB14-ND
Through Hole Resistors RNC55H5622BSB14-ND
56.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 56.2K OHM 1/8W .1% AXIAL - RNC55H5622BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/8W .1% AXIAL
RNC55H5622BSB14
RES 56.2K OHM 1/8W .1% AXIAL RNC55H5622BSB14
RES 56.2Kohm 1/8W .1% AXIAL

RES 56.2Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H5622BSB14-ND RNC55H5622BSB14
Product Name Through Hole Resistors RES 56.2K OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details