Vishay Intertechnology, Inc. Through Hole Resistors RNC55H5621FSB14

Description
5.62 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.62 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H5621FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5621FSB14-ND
Through Hole Resistors RNC55H5621FSB14-ND
5.62 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.62 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,5.62K ,1%,50PPM,S/.001%,BULK - RNC55H5621FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,5.62K ,1%,50PPM,S/.001%,BULK
RNC55H5621FSB14
MF,1/8W,5.62K ,1%,50PPM,S/.001%,BULK RNC55H5621FSB14
MF,1/8W,5.62K ,1%,50PPM,S/.001%,BU LK

MF,1/8W,5.62K ,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H5621FSB14-ND RNC55H5621FSB14
Product Name Through Hole Resistors MF,1/8W,5.62K ,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details