Vishay Intertechnology, Inc. Through Hole Resistors RNC55H5621FMRSL

Description
5.62 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.62 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H5621FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5621FMRSL-ND
Through Hole Resistors RNC55H5621FMRSL-ND
5.62 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.62 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 5.62K OHM 1/8W 1% AXIAL - RNC55H5621FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/8W 1% AXIAL
RNC55H5621FMRSL
RES 5.62K OHM 1/8W 1% AXIAL RNC55H5621FMRSL
RES 5.62Kohm 1/8W 1% AXIAL

RES 5.62Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5621FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5621FMRSL
Through Hole Resistors RNC55H5621FMRSL
RES 5.62K OHM 1/8W 1% AXIAL

RES 5.62K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5621FMRSL-ND RNC55H5621FMRSL RNC55H5621FMRSL
Product Name Through Hole Resistors RES 5.62K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details