Vishay Intertechnology, Inc. Through Hole Resistors RNC55H5620FSRSL

Description
562 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
562 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H5620FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5620FSRSL-ND
Through Hole Resistors RNC55H5620FSRSL-ND
562 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

562 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 562 OHM 1/8W 1% AXIAL - RNC55H5620FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/8W 1% AXIAL
RNC55H5620FSRSL
RES 562 OHM 1/8W 1% AXIAL RNC55H5620FSRSL
RES 562ohm 1/8W 1% AXIAL

RES 562ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5620FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5620FSRSL
Through Hole Resistors RNC55H5620FSRSL
RES 562 OHM 1/8W 1% AXIAL

RES 562 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5620FSRSL-ND RNC55H5620FSRSL RNC55H5620FSRSL
Product Name Through Hole Resistors RES 562 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 562 ohms 562 ohms 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers