Vishay Intertechnology, Inc. Through Hole Resistors RNC55H5620FSB14

Description
562 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
562 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H5620FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5620FSB14-ND
Through Hole Resistors RNC55H5620FSB14-ND
562 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

562 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 562 OHM 1/8W 1% AXIAL - RNC55H5620FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/8W 1% AXIAL
RNC55H5620FSB14
RES 562 OHM 1/8W 1% AXIAL RNC55H5620FSB14
RES 562ohm 1/8W 1% AXIAL

RES 562ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H5620FSB14-ND RNC55H5620FSB14
Product Name Through Hole Resistors RES 562 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 562 ohms 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details