Vishay Intertechnology, Inc. RES 562 OHM 1/8W 1% AXIAL RNC55H5620FMRSL

Description
RES 562ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/8W 1% AXIAL - RNC55H5620FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/8W 1% AXIAL
RNC55H5620FMRSL
RES 562 OHM 1/8W 1% AXIAL RNC55H5620FMRSL
RES 562ohm 1/8W 1% AXIAL

RES 562ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5620FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5620FMRSL-ND
Through Hole Resistors RNC55H5620FMRSL-ND
562 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

562 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H5620FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5620FMRSL
Through Hole Resistors RNC55H5620FMRSL
RES 562 OHM 1/8W 1% AXIAL

RES 562 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5620FMRSL RNC55H5620FMRSL-ND RNC55H5620FMRSL
Product Name RES 562 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers