Vishay Intertechnology, Inc. RES 56.1K OHM 1/8W .1% AXIAL RNC55H5612BSB14

Description
RES 56.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 56.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.1K OHM 1/8W .1% AXIAL - RNC55H5612BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.1K OHM 1/8W .1% AXIAL
RNC55H5612BSB14
RES 56.1K OHM 1/8W .1% AXIAL RNC55H5612BSB14
RES 56.1Kohm 1/8W .1% AXIAL

RES 56.1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5612BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5612BSB14-ND
Through Hole Resistors RNC55H5612BSB14-ND
56.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H5612BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5612BSB14
Through Hole Resistors RNC55H5612BSB14
RES 56.1K OHM 1/8W .1% AXIAL

RES 56.1K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5612BSB14 RNC55H5612BSB14-ND RNC55H5612BSB14
Product Name RES 56.1K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 56100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details