Vishay Intertechnology, Inc. RES 560 OHM 1/8W .1% AXIAL RNC55H5600BSRE6

Description
RES 560ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/8W .1% AXIAL - RNC55H5600BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/8W .1% AXIAL
RNC55H5600BSRE6
RES 560 OHM 1/8W .1% AXIAL RNC55H5600BSRE6
RES 560ohm 1/8W .1% AXIAL

RES 560ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5600BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5600BSRE6-ND
Through Hole Resistors RNC55H5600BSRE6-ND
560 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H5600BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5600BSRE6
Through Hole Resistors RNC55H5600BSRE6
RES 560 OHM 1/8W .1% AXIAL

RES 560 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5600BSRE6 RNC55H5600BSRE6-ND RNC55H5600BSRE6
Product Name RES 560 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details