Vishay Intertechnology, Inc. RES 55.6 OHM 1/8W .1% AXIAL RNC55H55R6BRB14

Description
RES 55.6ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 55.6ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 55.6 OHM 1/8W .1% AXIAL - RNC55H55R6BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 55.6 OHM 1/8W .1% AXIAL
RNC55H55R6BRB14
RES 55.6 OHM 1/8W .1% AXIAL RNC55H55R6BRB14
RES 55.6ohm 1/8W .1% AXIAL

RES 55.6ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H55R6BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H55R6BRB14-ND
Through Hole Resistors RNC55H55R6BRB14-ND
55.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

55.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H55R6BRB14 RNC55H55R6BRB14-ND
Product Name RES 55.6 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 55.6 ohms 55.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details