Vishay Intertechnology, Inc. RES 55.9K OHM 1/8W .1% AXIAL RNC55H5592BSB14

Description
RES 55.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 55.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 55.9K OHM 1/8W .1% AXIAL - RNC55H5592BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 55.9K OHM 1/8W .1% AXIAL
RNC55H5592BSB14
RES 55.9K OHM 1/8W .1% AXIAL RNC55H5592BSB14
RES 55.9Kohm 1/8W .1% AXIAL

RES 55.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5592BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5592BSB14-ND
Through Hole Resistors RNC55H5592BSB14-ND
55.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

55.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H5592BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5592BSB14
Through Hole Resistors RNC55H5592BSB14
RES 55.9K OHM 1/8W .1% AXIAL

RES 55.9K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5592BSB14 RNC55H5592BSB14-ND RNC55H5592BSB14
Product Name RES 55.9K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 55900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers