Vishay Intertechnology, Inc. METAL FILM,1/8W,5.56K,.1%,50PPM,S/.001% RNC55H5561BSRE6

Description
METAL FILM,1/8W,5.56K,.1%, 50PPM,S/.001%
Request a Quote Datasheet
Description
METAL FILM,1/8W,5.56K,.1%, 50PPM,S/.001%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,5.56K,.1%,50PPM,S/.001% - RNC55H5561BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,5.56K,.1%,50PPM,S/.001%
RNC55H5561BSRE6
METAL FILM,1/8W,5.56K,.1%,50PPM,S/.001% RNC55H5561BSRE6
METAL FILM,1/8W,5.56K,.1%, 50PPM,S/.001%

METAL FILM,1/8W,5.56K,.1%,50PPM,S/.001%

Supplier's Site
Through Hole Resistors - RNC55H5561BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5561BSRE6-ND
Through Hole Resistors RNC55H5561BSRE6-ND
5.56 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.56 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5561BSRE6 RNC55H5561BSRE6-ND
Product Name METAL FILM,1/8W,5.56K,.1%,50PPM,S/.001% Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details