Vishay Intertechnology, Inc. RES 556 OHM 1/8W .1% AXIAL RNC55H5560BRB14

Description
RES 556ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 556ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 556 OHM 1/8W .1% AXIAL - RNC55H5560BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 556 OHM 1/8W .1% AXIAL
RNC55H5560BRB14
RES 556 OHM 1/8W .1% AXIAL RNC55H5560BRB14
RES 556ohm 1/8W .1% AXIAL

RES 556ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5560BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5560BRB14-ND
Through Hole Resistors RNC55H5560BRB14-ND
556 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

556 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5560BRB14 RNC55H5560BRB14-ND
Product Name RES 556 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 556 ohms 556 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details