Vishay Intertechnology, Inc. Through Hole Resistors RNC55H5551FSB14

Description
5.55 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.55 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H5551FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5551FSB14-ND
Through Hole Resistors RNC55H5551FSB14-ND
5.55 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.55 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 5.55K OHM 1/8W 1% AXIAL - RNC55H5551FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.55K OHM 1/8W 1% AXIAL
RNC55H5551FSB14
RES 5.55K OHM 1/8W 1% AXIAL RNC55H5551FSB14
RES 5.55Kohm 1/8W 1% AXIAL

RES 5.55Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H5551FSB14-ND RNC55H5551FSB14
Product Name Through Hole Resistors RES 5.55K OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details