Vishay Intertechnology, Inc. Through Hole Resistors RNC55H5510BSRE6

Description
551 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
551 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H5510BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5510BSRE6-ND
Through Hole Resistors RNC55H5510BSRE6-ND
551 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

551 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 551 OHM 1/8W .1% AXIAL - RNC55H5510BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 551 OHM 1/8W .1% AXIAL
RNC55H5510BSRE6
RES 551 OHM 1/8W .1% AXIAL RNC55H5510BSRE6
RES 551ohm 1/8W .1% AXIAL

RES 551ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5510BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5510BSRE6
Through Hole Resistors RNC55H5510BSRE6
RES 551 OHM 1/8W .1% AXIAL

RES 551 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5510BSRE6-ND RNC55H5510BSRE6 RNC55H5510BSRE6
Product Name Through Hole Resistors RES 551 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 551 ohms 551 ohms 551 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers