Vishay Intertechnology, Inc. RES 54.9 OHM 1/8W 1% AXIAL RNC55H54R9FSBSL

Description
RES 54.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 54.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1/8W 1% AXIAL - RNC55H54R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/8W 1% AXIAL
RNC55H54R9FSBSL
RES 54.9 OHM 1/8W 1% AXIAL RNC55H54R9FSBSL
RES 54.9ohm 1/8W 1% AXIAL

RES 54.9ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H54R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H54R9FSBSL-ND
Through Hole Resistors RNC55H54R9FSBSL-ND
54.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

54.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H54R9FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H54R9FSBSL
Through Hole Resistors RNC55H54R9FSBSL
RES 54.9 OHM 1/8W 1% AXIAL

RES 54.9 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H54R9FSBSL RNC55H54R9FSBSL-ND RNC55H54R9FSBSL
Product Name RES 54.9 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details