Vishay Intertechnology, Inc. RES 549 OHM 1/8W 1% AXIAL RNC55H5490FSRSL

Description
RES 549ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 549ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1/8W 1% AXIAL - RNC55H5490FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/8W 1% AXIAL
RNC55H5490FSRSL
RES 549 OHM 1/8W 1% AXIAL RNC55H5490FSRSL
RES 549ohm 1/8W 1% AXIAL

RES 549ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5490FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5490FSRSL-ND
Through Hole Resistors RNC55H5490FSRSL-ND
549 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

549 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H5490FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5490FSRSL
Through Hole Resistors RNC55H5490FSRSL
RES 549 OHM 1/8W 1% AXIAL

RES 549 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5490FSRSL RNC55H5490FSRSL-ND RNC55H5490FSRSL
Product Name RES 549 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 549 ohms 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details