Vishay Intertechnology, Inc. RES 549 OHM 1/8W 1% AXIAL RNC55H5490FSBSL

Description
RES 549ohm 1/8W 1% AXIAL
Request a Quote
Description
RES 549ohm 1/8W 1% AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55H5490FSBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It has a resistance value of 549 ohms, a power rating of 1/8 watt at 70 °C, and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C and features a low noise level of -40 dB. It is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. The resistor is solderable and weldable, making it suitable for various applications. Additionally, it has a maximum working voltage of 200 volts and a life failure rate that can be verified upon request. This product is ideal for engineers seeking reliable resistors for military or high-reliability applications.

Datasheet Summary
Powered by GS/AI

The RNC55H5490FSBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It has a resistance value of 549 ohms, a power rating of 1/8 watt at 70 °C, and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C and features a low noise level of -40 dB. It is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. The resistor is solderable and weldable, making it suitable for various applications. Additionally, it has a maximum working voltage of 200 volts and a life failure rate that can be verified upon request. This product is ideal for engineers seeking reliable resistors for military or high-reliability applications.

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1/8W 1% AXIAL - RNC55H5490FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/8W 1% AXIAL
RNC55H5490FSBSL
RES 549 OHM 1/8W 1% AXIAL RNC55H5490FSBSL
RES 549ohm 1/8W 1% AXIAL

RES 549ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5490FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5490FSBSL-ND
Through Hole Resistors RNC55H5490FSBSL-ND
549 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

549 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H5490FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5490FSBSL
Through Hole Resistors RNC55H5490FSBSL
RES 549 OHM 1/8W 1% AXIAL

RES 549 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5490FSBSL RNC55H5490FSBSL-ND RNC55H5490FSBSL
Product Name RES 549 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 549 ohms 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details