Vishay Intertechnology, Inc. RES 549 OHM 1/8W 1% AXIAL RNC55H5490FRB14

Description
RES 549ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 549ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1/8W 1% AXIAL - RNC55H5490FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/8W 1% AXIAL
RNC55H5490FRB14
RES 549 OHM 1/8W 1% AXIAL RNC55H5490FRB14
RES 549ohm 1/8W 1% AXIAL

RES 549ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5490FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5490FRB14-ND
Through Hole Resistors RNC55H5490FRB14-ND
549 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

549 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5490FRB14 RNC55H5490FRB14-ND
Product Name RES 549 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers