Vishay Intertechnology, Inc. RES 544 OHM 1/8W 1% AXIAL RNC55H5440FSB14

Description
RES 544ohm 1/8W 1% AXIAL
Request a Quote
Description
RES 544ohm 1/8W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 544 OHM 1/8W 1% AXIAL - RNC55H5440FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 544 OHM 1/8W 1% AXIAL
RNC55H5440FSB14
RES 544 OHM 1/8W 1% AXIAL RNC55H5440FSB14
RES 544ohm 1/8W 1% AXIAL

RES 544ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNC55H5440FSB14
Product Name RES 544 OHM 1/8W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details