Vishay Intertechnology, Inc. RES 5.43K OHM 1/8W .1% AXIAL RNC55H5431BSB14

Description
RES 5.43Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.43Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.43K OHM 1/8W .1% AXIAL - RNC55H5431BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.43K OHM 1/8W .1% AXIAL
RNC55H5431BSB14
RES 5.43K OHM 1/8W .1% AXIAL RNC55H5431BSB14
RES 5.43Kohm 1/8W .1% AXIAL

RES 5.43Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5431BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5431BSB14-ND
Through Hole Resistors RNC55H5431BSB14-ND
5.43 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.43 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H5431BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5431BSB14
Through Hole Resistors RNC55H5431BSB14
RES 5.43K OHM 1/8W .1% AXIAL

RES 5.43K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5431BSB14 RNC55H5431BSB14-ND RNC55H5431BSB14
Product Name RES 5.43K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details