Vishay Intertechnology, Inc. RES 543 OHM 1/8W 1% AXIAL RNC55H5430FSB14

Description
RES 543ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 543ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 543 OHM 1/8W 1% AXIAL - RNC55H5430FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 543 OHM 1/8W 1% AXIAL
RNC55H5430FSB14
RES 543 OHM 1/8W 1% AXIAL RNC55H5430FSB14
RES 543ohm 1/8W 1% AXIAL

RES 543ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5430FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5430FSB14-ND
Through Hole Resistors RNC55H5430FSB14-ND
543 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

543 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5430FSB14 RNC55H5430FSB14-ND
Product Name RES 543 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 543 ohms 543 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details