The RNC55H5430BSB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It has a resistance value of 543 ohms with a power rating of 0.125 watts at 70 °C and 0.10 watts at 125 °C. The resistor features a tolerance of ±0.1% and operates within a temperature range of -65 °C to +175 °C. This resistor is characterized by a low noise level of -40 dB and a maximum working voltage of 200 volts. It is constructed with a nickel-chrome alloy element and a high-purity ceramic core, encapsulated in a specially formulated epoxy for moisture protection. The product is solderable and weldable, complying with MIL-STD-1276, type C. Engineers seeking reliable resistors for military or high-reliability applications may find this product suitable due to its verified failure rate and extensive testing for stability and performance.
543 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 543ohm 1/8W .1% AXIAL
RES 543 OHM 1/8W .1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H5430BSB14-ND | RNC55H5430BSB14 | RNC55H5430BSB14 |
| Product Name | Through Hole Resistors | RES 543 OHM 1/8W .1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Resistance Range | 543 ohms | 543 ohms | 543 ohms |