Vishay Intertechnology, Inc. Through Hole Resistors RNC55H5410BSB14

Description
541 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
541 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H5410BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5410BSB14-ND
Through Hole Resistors RNC55H5410BSB14-ND
541 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

541 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 541 OHM 1/8W .1% AXIAL - RNC55H5410BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 541 OHM 1/8W .1% AXIAL
RNC55H5410BSB14
RES 541 OHM 1/8W .1% AXIAL RNC55H5410BSB14
RES 541ohm 1/8W .1% AXIAL

RES 541ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5410BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5410BSB14
Through Hole Resistors RNC55H5410BSB14
RES 541 OHM 1/8W .1% AXIAL

RES 541 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5410BSB14-ND RNC55H5410BSB14 RNC55H5410BSB14
Product Name Through Hole Resistors RES 541 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 541 ohms 541 ohms 541 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details