Vishay Intertechnology, Inc. RES 53.9 OHM 1/8W 1% AXIAL RNC55H53R9FSB14

Description
RES 53.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 53.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.9 OHM 1/8W 1% AXIAL - RNC55H53R9FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.9 OHM 1/8W 1% AXIAL
RNC55H53R9FSB14
RES 53.9 OHM 1/8W 1% AXIAL RNC55H53R9FSB14
RES 53.9ohm 1/8W 1% AXIAL

RES 53.9ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H53R9FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H53R9FSB14-ND
Through Hole Resistors RNC55H53R9FSB14-ND
53.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

53.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H53R9FSB14 RNC55H53R9FSB14-ND
Product Name RES 53.9 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53.9 ohms 53.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details