Vishay Intertechnology, Inc. Through Hole Resistors RNC55H53R6FSBSL

Description
53.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
53.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H53R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H53R6FSBSL-ND
Through Hole Resistors RNC55H53R6FSBSL-ND
53.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

53.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 53.6 OHM 1/8W 1% AXIAL - RNC55H53R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1/8W 1% AXIAL
RNC55H53R6FSBSL
RES 53.6 OHM 1/8W 1% AXIAL RNC55H53R6FSBSL
RES 53.6ohm 1/8W 1% AXIAL

RES 53.6ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H53R6FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H53R6FSBSL
Through Hole Resistors RNC55H53R6FSBSL
RES 53.6 OHM 1/8W 1% AXIAL

RES 53.6 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H53R6FSBSL-ND RNC55H53R6FSBSL RNC55H53R6FSBSL
Product Name Through Hole Resistors RES 53.6 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details