Vishay Intertechnology, Inc. RES 5.36K OHM 1/8W 1% AXIAL RNC55H5361FSRSL

Description
RES 5.36Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.36Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1/8W 1% AXIAL - RNC55H5361FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/8W 1% AXIAL
RNC55H5361FSRSL
RES 5.36K OHM 1/8W 1% AXIAL RNC55H5361FSRSL
RES 5.36Kohm 1/8W 1% AXIAL

RES 5.36Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5361FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5361FSRSL-ND
Through Hole Resistors RNC55H5361FSRSL-ND
5.36 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.36 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H5361FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5361FSRSL
Through Hole Resistors RNC55H5361FSRSL
RES 5.36K OHM 1/8W 1% AXIAL

RES 5.36K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5361FSRSL RNC55H5361FSRSL-ND RNC55H5361FSRSL
Product Name RES 5.36K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers