Resistance:5.36kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 23AC9355 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leads |
| Resistance Range | 5360 ohms |
| Tolerance | 1 +/- % |