Vishay Intertechnology, Inc. RES 5.36K OHM 1/8W 1% AXIAL RNC55H5361FPRSL

Description
RES 5.36Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.36Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1/8W 1% AXIAL - RNC55H5361FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/8W 1% AXIAL
RNC55H5361FPRSL
RES 5.36K OHM 1/8W 1% AXIAL RNC55H5361FPRSL
RES 5.36Kohm 1/8W 1% AXIAL

RES 5.36Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5361FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5361FPRSL-ND
Through Hole Resistors RNC55H5361FPRSL-ND
5.36 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.36 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H5361FPRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5361FPRSL
Through Hole Resistors RNC55H5361FPRSL
RES 5.36K OHM 1/8W 1% AXIAL

RES 5.36K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5361FPRSL RNC55H5361FPRSL-ND RNC55H5361FPRSL
Product Name RES 5.36K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details