Vishay Intertechnology, Inc. RES 5.36K OHM 1/8W .1% AXIAL RNC55H5361BSBSL

Description
RES 5.36Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.36Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1/8W .1% AXIAL - RNC55H5361BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/8W .1% AXIAL
RNC55H5361BSBSL
RES 5.36K OHM 1/8W .1% AXIAL RNC55H5361BSBSL
RES 5.36Kohm 1/8W .1% AXIAL

RES 5.36Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5361BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5361BSBSL-ND
Through Hole Resistors RNC55H5361BSBSL-ND
5.36 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.36 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5361BSBSL RNC55H5361BSBSL-ND
Product Name RES 5.36K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers