Vishay Intertechnology, Inc. RES 536 OHM 1/8W 1% AXIAL RNC55H5360FSRSL

Description
RES 536ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 536ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 1/8W 1% AXIAL - RNC55H5360FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1/8W 1% AXIAL
RNC55H5360FSRSL
RES 536 OHM 1/8W 1% AXIAL RNC55H5360FSRSL
RES 536ohm 1/8W 1% AXIAL

RES 536ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5360FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5360FSRSL-ND
Through Hole Resistors RNC55H5360FSRSL-ND
536 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

536 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H5360FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5360FSRSL
Through Hole Resistors RNC55H5360FSRSL
RES 536 OHM 1/8W 1% AXIAL

RES 536 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5360FSRSL RNC55H5360FSRSL-ND RNC55H5360FSRSL
Product Name RES 536 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details