Vishay Intertechnology, Inc. RES 536 OHM 1/8W .1% AXIAL RNC55H5360BSBSL

Description
RES 536ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 536ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 1/8W .1% AXIAL - RNC55H5360BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1/8W .1% AXIAL
RNC55H5360BSBSL
RES 536 OHM 1/8W .1% AXIAL RNC55H5360BSBSL
RES 536ohm 1/8W .1% AXIAL

RES 536ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5360BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5360BSBSL-ND
Through Hole Resistors RNC55H5360BSBSL-ND
536 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

536 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5360BSBSL RNC55H5360BSBSL-ND
Product Name RES 536 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536 ohms 536 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details