Vishay Intertechnology, Inc. RES 532 OHM 1/8W .1% AXIAL RNC55H5320BSB14

Description
RES 532ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 532ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 532 OHM 1/8W .1% AXIAL - RNC55H5320BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 532 OHM 1/8W .1% AXIAL
RNC55H5320BSB14
RES 532 OHM 1/8W .1% AXIAL RNC55H5320BSB14
RES 532ohm 1/8W .1% AXIAL

RES 532ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5320BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5320BSB14-ND
Through Hole Resistors RNC55H5320BSB14-ND
532 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

532 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H5320BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5320BSB14
Through Hole Resistors RNC55H5320BSB14
RES 532 OHM 1/8W .1% AXIAL

RES 532 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5320BSB14 RNC55H5320BSB14-ND RNC55H5320BSB14
Product Name RES 532 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 532 ohms 532 ohms 532 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details