Vishay Intertechnology, Inc. RES 5.31K OHM 1/8W .1% AXIAL RNC55H5311BSB14

Description
RES 5.31Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.31Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.31K OHM 1/8W .1% AXIAL - RNC55H5311BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.31K OHM 1/8W .1% AXIAL
RNC55H5311BSB14
RES 5.31K OHM 1/8W .1% AXIAL RNC55H5311BSB14
RES 5.31Kohm 1/8W .1% AXIAL

RES 5.31Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5311BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5311BSB14-ND
Through Hole Resistors RNC55H5311BSB14-ND
5.31 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.31 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5311BSB14 RNC55H5311BSB14-ND
Product Name RES 5.31K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5310 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details