Vishay Intertechnology, Inc. Through Hole Resistors RNC55H5301BSRSL

Description
5.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H5301BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5301BSRSL-ND
Through Hole Resistors RNC55H5301BSRSL-ND
5.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 5.3K OHM 1/8W .1% AXIAL - RNC55H5301BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.3K OHM 1/8W .1% AXIAL
RNC55H5301BSRSL
RES 5.3K OHM 1/8W .1% AXIAL RNC55H5301BSRSL
RES 5.3Kohm 1/8W .1% AXIAL

RES 5.3Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H5301BSRSL-ND RNC55H5301BSRSL
Product Name Through Hole Resistors RES 5.3K OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers