Vishay Intertechnology, Inc. RES 52.3 OHM 1/8W 1% AXIAL RNC55H52R3FSRSL

Description
RES 52.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1/8W 1% AXIAL - RNC55H52R3FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/8W 1% AXIAL
RNC55H52R3FSRSL
RES 52.3 OHM 1/8W 1% AXIAL RNC55H52R3FSRSL
RES 52.3ohm 1/8W 1% AXIAL

RES 52.3ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H52R3FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H52R3FSRSL-ND
Through Hole Resistors RNC55H52R3FSRSL-ND
52.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

52.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H52R3FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H52R3FSRSL
Through Hole Resistors RNC55H52R3FSRSL
RES 52.3 OHM 1/8W 1% AXIAL

RES 52.3 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H52R3FSRSL RNC55H52R3FSRSL-ND RNC55H52R3FSRSL
Product Name RES 52.3 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 52.3 ohms 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details