Vishay Intertechnology, Inc. RES 523K OHM 1/8W 1% AXIAL RNC55H5233FSRSL

Description
RES 523Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 523Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523K OHM 1/8W 1% AXIAL - RNC55H5233FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 1/8W 1% AXIAL
RNC55H5233FSRSL
RES 523K OHM 1/8W 1% AXIAL RNC55H5233FSRSL
RES 523Kohm 1/8W 1% AXIAL

RES 523Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5233FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5233FSRSL-ND
Through Hole Resistors RNC55H5233FSRSL-ND
523 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

523 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5233FSRSL RNC55H5233FSRSL-ND
Product Name RES 523K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers